Texas Instruments END - OF - LIFE - CC8530RHAR CC8530RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159469-CC8530RHAR Series: PurePath Wireless Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Power - Output: 11dBm Sensitivity: -90dBm RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Family Name: CC8530 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 5Mbps Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159469-CC8530RHAR Series: PurePath Wireless Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Power - Output: 11dBm Sensitivity: -90dBm RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Family Name: CC8530 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 5Mbps Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - CC8530RHAR - 1159469-CC8530RHAR - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CC8530RHAR
1159469-CC8530RHAR
END - OF - LIFE - CC8530RHAR 1159469-CC8530RHAR
Manufacturer: Texas Instruments Win Source Part Number: 1159469-CC8530RHAR Series: PurePath Wireless Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Power - Output: 11dBm Sensitivity: -90dBm RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Family Name: CC8530 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 5Mbps Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159469-CC8530RHAR
Series: PurePath Wireless
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Power - Output: 11dBm
Sensitivity: -90dBm
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, 8FSK
Serial Interfaces: I2C, I2S, SPI
GPIO: 15
Family Name: CC8530
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 5Mbps
Introduction Date: May 04, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159469-CC8530RHAR
Product Name END - OF - LIFE - CC8530RHAR
Interface I2C, I2S, SPI
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details