Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC8520RHAR CC8520RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 087491-CC8520RHAR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Family Name: CC8520 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Introduction Date: January 01, 2010 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 087491-CC8520RHAR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Family Name: CC8520 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Introduction Date: January 01, 2010 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC8520RHAR - 087491-CC8520RHAR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC8520RHAR
087491-CC8520RHAR
RF Transceiver ICs - CC8520RHAR 087491-CC8520RHAR
Manufacturer: Texas Instruments Win Source Part Number: 087491-CC8520RHAR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Family Name: CC8520 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Introduction Date: January 01, 2010 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 087491-CC8520RHAR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Power - Output: 11dBm
Sensitivity: -90dBm
Data Rate (Max): 5Mbps
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, 8FSK
Serial Interfaces: I2C, I2S, SPI
GPIO: 15
Family Name: CC8520
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Introduction Date: January 01, 2010
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC8520RHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC8520RHAR
RF and Wireless - RF Transceiver ICs CC8520RHAR
IC RF TXRX+MCU ISM>1GHZ 40VFQFN

IC RF TXRX+MCU ISM>1GHZ 40VFQFN

Supplier's Site
Rf Transceiver, 2.4835Ghz, -40 To 85Degc Rohs Compliant Texas Instruments - 03AJ0119 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.4835Ghz, -40 To 85Degc Rohs Compliant Texas Instruments
03AJ0119
Rf Transceiver, 2.4835Ghz, -40 To 85Degc Rohs Compliant Texas Instruments 03AJ0119
RF TRANSCEIVER, 2.4835GHZ, -40 TO 85DEGC ROHS COMPLIANT: YES

RF TRANSCEIVER, 2.4835GHZ, -40 TO 85DEGC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 087491-CC8520RHAR CC8520RHAR 03AJ0119
Product Name RF Transceiver ICs - CC8520RHAR RF and Wireless - RF Transceiver ICs Rf Transceiver, 2.4835Ghz, -40 To 85Degc Rohs Compliant Texas Instruments
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi Front End Module - QPF4206B - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
Wireless Module - JN5121-xxx-M03 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details