Microchip Technology, Inc. RF Receivers - RFRXD0920-I/LQ RFRXD0920-I/LQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 726365-RFRXD0920-I/L Q Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Applications: Home Automation, Remote Sensing, RKE Frequency: 800MHz ~ 930MHz Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -106dBm Modulation or Protocol: ASK, FM, FSK Current - Receiving: 9.2mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: RFRXD0920 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Manufacturer Package: 32-LQFP (7x7) Data Rate (Maximum): 80 kbps Alternative Parts (Cross-Reference): MLX71120KLQ; MLX71121KLQ; rfRXD0920T-I/LQ; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 726365-RFRXD0920-I/L Q Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Applications: Home Automation, Remote Sensing, RKE Frequency: 800MHz ~ 930MHz Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -106dBm Modulation or Protocol: ASK, FM, FSK Current - Receiving: 9.2mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: RFRXD0920 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Manufacturer Package: 32-LQFP (7x7) Data Rate (Maximum): 80 kbps Alternative Parts (Cross-Reference): MLX71120KLQ; MLX71121KLQ; rfRXD0920T-I/LQ; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RFRXD0920-I/LQ - 726365-RFRXD0920-I/LQ - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - RFRXD0920-I/LQ
726365-RFRXD0920-I/LQ
RF Receivers - RFRXD0920-I/LQ 726365-RFRXD0920-I/LQ
Manufacturer: Microchip Technology Win Source Part Number: 726365-RFRXD0920-I/L Q Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Applications: Home Automation, Remote Sensing, RKE Frequency: 800MHz ~ 930MHz Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -106dBm Modulation or Protocol: ASK, FM, FSK Current - Receiving: 9.2mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: RFRXD0920 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Manufacturer Package: 32-LQFP (7x7) Data Rate (Maximum): 80 kbps Alternative Parts (Cross-Reference): MLX71120KLQ; MLX71121KLQ; rfRXD0920T-I/LQ; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 726365-RFRXD0920-I/LQ
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Applications: Home Automation, Remote Sensing, RKE
Frequency: 800MHz ~ 930MHz
Operating Supply Voltage: 2.5 V ~ 5.5 V
Data Interface: PCB, Surface Mount
Sensitivity: -106dBm
Modulation or Protocol: ASK, FM, FSK
Current - Receiving: 9.2mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: RFRXD0920
Categories: RF/IF and RFID
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 32-LQFP (7x7)
Data Rate (Maximum): 80 kbps
Alternative Parts (Cross-Reference): MLX71120KLQ; MLX71121KLQ; rfRXD0920T-I/LQ;
Introduction Date: February 11, 2003
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
930MHZ Rf Receiver
870-RFRXD0920-I/LQ
930MHZ Rf Receiver 870-RFRXD0920-I/LQ
RF RX ASK/FM 800-930MHZ 32LQFP Product overview: RFRXD0920-I/LQ from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RFRXD0920-I/LQ can be used for catalog matching and distributor lookup.

RF RX ASK/FM 800-930MHZ 32LQFP Product overview: RFRXD0920-I/LQ from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RFRXD0920-I/LQ can be used for catalog matching and distributor lookup.

Supplier's Site
RF and Wireless - RF Receivers - RFRXD0920-I/LQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
RFRXD0920-I/LQ
RF and Wireless - RF Receivers RFRXD0920-I/LQ
RF RX ASK/FM 800-930MHZ 32LQFP

RF RX ASK/FM 800-930MHZ 32LQFP

Supplier's Site
RF Receivers - RFRXD0920-I/LQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
RFRXD0920-I/LQ
RF Receivers RFRXD0920-I/LQ
- RF Receiver ASK, FM, FSK 800MHz ~ 930MHz -106dBm 80kbps PCB, Surface Mount 32-LQFP (7x7)

- RF Receiver ASK, FM, FSK 800MHz ~ 930MHz -106dBm 80kbps PCB, Surface Mount 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Receivers RF Receivers RF Receivers
Product Number 726365-RFRXD0920-I/LQ 870-RFRXD0920-I/LQ RFRXD0920-I/LQ RFRXD0920-I/LQ
Product Name RF Receivers - RFRXD0920-I/LQ 930MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Device Type Receiver
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 to 930 MHz 800 to 930 MHz 800 to 930 MHz
Sensitivity -106 dBm -106 dBm -106 dBm
Supply Voltage 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2472 MHz
Package Type Laminate
View Details
RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
Wireless Module - JN5139-xxx-M01 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details