Texas Instruments RF and Wireless - RF Transceiver ICs CC430F6135IRGC

Description
Win Source Part Number: 1336986-CC430F6135IR GC Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tube Standard Package: 42 Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Data Rate (Max): 500kBaud Current - Receiving: 15mA ~ 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 44 Current - Transmitting: 15mA ~ 36mA Voltage - Supply: 2V ~ 3.6V Mounting Type: Surface Mount Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 TI Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC430F6135 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1336986-CC430F6135IR GC Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tube Standard Package: 42 Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Data Rate (Max): 500kBaud Current - Receiving: 15mA ~ 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 44 Current - Transmitting: 15mA ~ 36mA Voltage - Supply: 2V ~ 3.6V Mounting Type: Surface Mount Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 TI Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC430F6135 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1336986-CC430F6135IRGC - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1336986-CC430F6135IRGC
RF and Wireless - RF Transceiver ICs 1336986-CC430F6135IRGC
Win Source Part Number: 1336986-CC430F6135IR GC Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tube Standard Package: 42 Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Data Rate (Max): 500kBaud Current - Receiving: 15mA ~ 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 44 Current - Transmitting: 15mA ~ 36mA Voltage - Supply: 2V ~ 3.6V Mounting Type: Surface Mount Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 TI Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC430F6135 Product Status: Obsolete

Win Source Part Number: 1336986-CC430F6135IRGC
Category: RF and Wireless - RF Transceiver ICs
Type: TxRx + MCU
Package: Tube
Standard Package: 42
Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Memory Size: 16kB Flash, 2kB SRAM
Power - Output: 13dBm
Sensitivity: -117dBm
Data Rate (Max): 500kBaud
Current - Receiving: 15mA ~ 18.5mA
RF Family/Standard: General ISM < 1GHz
Modulation: 2FSK, 2GFSK, ASK, MSK, OOK
Serial Interfaces: I2C, IrDA, JTAG, SPI, UART
GPIO: 44
Current - Transmitting: 15mA ~ 36mA
Voltage - Supply: 2V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1 TI
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: CC430F6135
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1336986-CC430F6135IRGC
Product Name RF and Wireless - RF Transceiver ICs
Package Type 64-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details