Texas Instruments High-Performance Analog RF Transceiver ICs CC430F6127IRGCT

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC430F6127IRGTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC430F6127IRGTR-ND
RF Transceiver ICs 296-CC430F6127IRGTR-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC430F6127IRGTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface IrDA
Operating Frequency 300 to 928 MHz
Bias Current 15 to 18.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2493-C-FTR-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
RFID, RF Access, Monitoring ICs - RF-HDT-SNLE-G1 - Quarktwin Technology Ltd.
Specs
Device Type Receiver
Features RoHS
Operating Frequency 13.56 MHz
View Details
2 suppliers
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details