Texas Instruments RF Transceiver ICs - CC430F5147IRGZR CC430F5147IRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806407-CC430F5147IRG ZR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Current - Receiving: 15mA ~ 18.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 15mA ~ 36mA Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 500kBaud Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806407-CC430F5147IRG ZR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Current - Receiving: 15mA ~ 18.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 15mA ~ 36mA Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 500kBaud Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC430F5147IRGZR - 806407-CC430F5147IRGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC430F5147IRGZR
806407-CC430F5147IRGZR
RF Transceiver ICs - CC430F5147IRGZR 806407-CC430F5147IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 806407-CC430F5147IRG ZR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Current - Receiving: 15mA ~ 18.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 15mA ~ 36mA Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 500kBaud Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 806407-CC430F5147IRGZR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Memory Size: 32kB Flash, 4kB SRAM
Power - Output: 13dBm
Sensitivity: -117dBm
Current - Receiving: 15mA ~ 18.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, ASK, MSK, OOK
Serial Interfaces: I2C, IrDA, JTAG, SPI, UART
GPIO: 30
Current - Transmitting: 15mA ~ 36mA
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 500kBaud
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 806407-CC430F5147IRGZR
Product Name RF Transceiver ICs - CC430F5147IRGZR
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details