Texas Instruments RF and Wireless RF Transceiver ICs CC430F5145IRGZR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: RF and Wireless RF Transceiver ICs Package: Tape & Reel (TR) Product Status: Active Type: TxRx + MCU RF Family/Standard: General ISM < 1GHz Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Data Rate (Max): 500kBaud
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: RF and Wireless RF Transceiver ICs Package: Tape & Reel (TR) Product Status: Active Type: TxRx + MCU RF Family/Standard: General ISM < 1GHz Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Data Rate (Max): 500kBaud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Transceiver ICs -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver ICs
RF and Wireless RF Transceiver ICs
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: RF and Wireless RF Transceiver ICs Package: Tape & Reel (TR) Product Status: Active Type: TxRx + MCU RF Family/Standard: General ISM < 1GHz Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Data Rate (Max): 500kBaud

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: RF and Wireless RF Transceiver ICs
Package: Tape & Reel (TR)
Product Status: Active
Type: TxRx + MCU
RF Family/Standard: General ISM < 1GHz
Modulation: 2FSK, 2GFSK, ASK, MSK, OOK
Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Max): 500kBaud

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name RF and Wireless RF Transceiver ICs
Operating Frequency 300 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details