Texas Instruments RF and Wireless - RF Transceiver ICs CC430F5143IRGZT

Description
Win Source Part Number: 1354105-CC430F5143IR GZT Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Base Product Number: CC430F5143 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2V ~ 3.6V Memory Size: 8kB Flash, 2kB SRAM RF Family/Standard: General ISM < 1GHz Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Power - Output: 13dBm Sensitivity: -117dBm Serial Interfaces: I²C, IrDA, JTAG, SPI, UART Current - Receiving: 15mA ~ 18.5mA Current - Transmitting: 15mA ~ 36mA Data Rate (Max): 500kBaud GPIO: 30
Request a Quote Datasheet
Description
Win Source Part Number: 1354105-CC430F5143IR GZT Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Base Product Number: CC430F5143 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2V ~ 3.6V Memory Size: 8kB Flash, 2kB SRAM RF Family/Standard: General ISM < 1GHz Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Power - Output: 13dBm Sensitivity: -117dBm Serial Interfaces: I²C, IrDA, JTAG, SPI, UART Current - Receiving: 15mA ~ 18.5mA Current - Transmitting: 15mA ~ 36mA Data Rate (Max): 500kBaud GPIO: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1354105-CC430F5143IRGZT - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1354105-CC430F5143IRGZT
RF and Wireless - RF Transceiver ICs 1354105-CC430F5143IRGZT
Win Source Part Number: 1354105-CC430F5143IR GZT Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Base Product Number: CC430F5143 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2V ~ 3.6V Memory Size: 8kB Flash, 2kB SRAM RF Family/Standard: General ISM < 1GHz Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Power - Output: 13dBm Sensitivity: -117dBm Serial Interfaces: I²C, IrDA, JTAG, SPI, UART Current - Receiving: 15mA ~ 18.5mA Current - Transmitting: 15mA ~ 36mA Data Rate (Max): 500kBaud GPIO: 30

Win Source Part Number: 1354105-CC430F5143IRGZT
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Base Product Number: CC430F5143
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2V ~ 3.6V
Memory Size: 8kB Flash, 2kB SRAM
RF Family/Standard: General ISM < 1GHz
Modulation: 2FSK, 2GFSK, ASK, MSK, OOK
Power - Output: 13dBm
Sensitivity: -117dBm
Serial Interfaces: I²C, IrDA, JTAG, SPI, UART
Current - Receiving: 15mA ~ 18.5mA
Current - Transmitting: 15mA ~ 36mA
Data Rate (Max): 500kBaud
GPIO: 30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1354105-CC430F5143IRGZT
Product Name RF and Wireless - RF Transceiver ICs
Package Type 48-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details