Texas Instruments RF/IF and RFID - RF Transceiver ICs CC3235SF12RGKR

Description
Win Source Part Number: 1235711-CC3235SF12RG KR Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Protocol: 802.11a/b/g/n Memory Size: 1MB Flash, 256kB RAM Power - Output: 18.3dBm Sensitivity: -96dBm Data Rate (Max): 54Mbps Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: ADC, I²C, I²S, PWM, JTAG, SPI, UART GPIO: 21 Current - Transmitting: 272mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-53414-1,296-5341 4-6,296-53414-2 Base Product Number: CC3235
Request a Quote Datasheet
Description
Win Source Part Number: 1235711-CC3235SF12RG KR Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Protocol: 802.11a/b/g/n Memory Size: 1MB Flash, 256kB RAM Power - Output: 18.3dBm Sensitivity: -96dBm Data Rate (Max): 54Mbps Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: ADC, I²C, I²S, PWM, JTAG, SPI, UART GPIO: 21 Current - Transmitting: 272mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-53414-1,296-5341 4-6,296-53414-2 Base Product Number: CC3235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235711-CC3235SF12RGKR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235711-CC3235SF12RGKR
RF/IF and RFID - RF Transceiver ICs 1235711-CC3235SF12RGKR
Win Source Part Number: 1235711-CC3235SF12RG KR Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Protocol: 802.11a/b/g/n Memory Size: 1MB Flash, 256kB RAM Power - Output: 18.3dBm Sensitivity: -96dBm Data Rate (Max): 54Mbps Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: ADC, I²C, I²S, PWM, JTAG, SPI, UART GPIO: 21 Current - Transmitting: 272mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-53414-1,296-5341 4-6,296-53414-2 Base Product Number: CC3235

Win Source Part Number: 1235711-CC3235SF12RGKR
Category: RF/IF and RFID>RF Transceiver ICs
Series: SimpleLink™
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz
Protocol: 802.11a/b/g/n
Memory Size: 1MB Flash, 256kB RAM
Power - Output: 18.3dBm
Sensitivity: -96dBm
Data Rate (Max): 54Mbps
Current - Receiving: 59mA
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: ADC, I²C, I²S, PWM, JTAG, SPI, UART
GPIO: 21
Current - Transmitting: 272mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-53414-1,296-53414-6,296-53414-2
Base Product Number: CC3235

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3235SF12RGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3235SF12RGKR
RF and Wireless - RF Transceiver ICs CC3235SF12RGKR
IC RF TXRX+MCU WIFI 64VFQFN

IC RF TXRX+MCU WIFI 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235711-CC3235SF12RGKR CC3235SF12RGKR
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 5825 MHz 2412 to 5825 MHz
Sensitivity -96 dBm -96 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details