Texas Instruments High-Performance Analog RF Transceiver Modules and Modems CC3235MODASM2MONR

Description
WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 296-CC3235MODASM2MONRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-CC3235MODASM2MONRTR-ND
RF Transceiver Modules and Modems 296-CC3235MODASM2MONRTR-ND
WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount

WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 296-CC3235MODASM2MONRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-CC3235MODASM2MONRCT-ND
RF Transceiver Modules and Modems 296-CC3235MODASM2MONRCT-ND
WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount

WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 296-CC3235MODASM2MONRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-CC3235MODASM2MONRDKR-ND
RF Transceiver Modules and Modems 296-CC3235MODASM2MONRDKR-ND
WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount

WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 997363-CC3235MODASM2MONR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
997363-CC3235MODASM2MONR
RF/IF and RFID - RF Transceiver Modules and Modems 997363-CC3235MODASM2MONR
Win Source Part Number: 997363-CC3235MODASM2 MONR Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SimpleLink™ Package: Tape & Reel Standard Package: 700 Mounting: SMD (SMT) Frequency: 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Protocol: 802.11a/b/g/n Data Rate: 54Mbps Memory Size: 256kB RAM Antenna Type: Integrated, Trace Power - Output: 16.3dBm Sensitivity: -94.5dBm Current - Receiving: 53mA ~ 67mA Utilized IC / Part: CC3235S RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: ADC, GPIO, I²C, I²C, JTAG, PWM, SPI, UART Current - Transmitting: 154mA ~ 318mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 63-SMD Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-CC3235MODASM2MON RTR,296-CC3235MODASM 2MONRDKR,296-CC3235M ODASM2MONRCT Base Product Number: CC3235

Win Source Part Number: 997363-CC3235MODASM2MONR
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: SimpleLink™
Package: Tape & Reel
Standard Package: 700
Mounting: SMD (SMT)
Frequency: 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz
Protocol: 802.11a/b/g/n
Data Rate: 54Mbps
Memory Size: 256kB RAM
Antenna Type: Integrated, Trace
Power - Output: 16.3dBm
Sensitivity: -94.5dBm
Current - Receiving: 53mA ~ 67mA
Utilized IC / Part: CC3235S
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: ADC, GPIO, I²C, I²C, JTAG, PWM, SPI, UART
Current - Transmitting: 154mA ~ 318mA
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 63-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-CC3235MODASM2MONRTR,296-CC3235MODASM2MONRDKR,296-CC3235MODASM2MONRCT
Base Product Number: CC3235

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - CC3235MODASM2MONR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
CC3235MODASM2MONR
RF and Wireless - RF Transceiver Modules and Modems CC3235MODASM2MONR
RF TXRX MOD WIFI TRACE ANT SMD

RF TXRX MOD WIFI TRACE ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - CC3235MODASM2MONR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
CC3235MODASM2MONR
RF Transceiver Modules and Modems CC3235MODASM2MONR
WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount

WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 296-CC3235MODASM2MONRTR-ND 997363-CC3235MODASM2MONR CC3235MODASM2MONR CC3235MODASM2MONR
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 5825 MHz 2412 to 5825 MHz 2412 to 5825 MHz 2412 to 5825 MHz
Sensitivity -94.5 dBm -94.5 dBm -94.5 dBm -94.5 dBm
Output Power 16.3 dBm 16.3 dBm 16.3 dBm 16.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Transceiver Modules and Modems - 591-1283-ND - DigiKey
Specs
RF Modulation On-Off Keyed; Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 868 MHz
View Details
3 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details