General ISM < 1GHz LoRa™ Transceiver Module 868MHz Antenna Not Included Surface Mount
General ISM < 1GHz LoRa™ Transceiver Module 868MHz Antenna Not Included Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 591-1283-ND | MTDOT-868-X1P-SMA-1 | MTDOT-868-X1P-SMA-1 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | On-Off Keyed; Frequency Shift Key | ||
| Operating Temperature | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) |
| Operating Frequency | 868 MHz | 868 MHz | 868 MHz |
| Sensitivity | -137 dBm | -137 dBm | -137 dBm |
| Output Power | 14 dBm | 14 dBm | 14 dBm |