Texas Instruments RF Transceiver ICs - CC3220SM2ARGKT CC3220SM2ARGKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771310-CC3220SM2ARGK T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: 802.11b/g/n Memory Size: 256kB RAM Power - Output: 18dBm Sensitivity: -96dBm Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, SPI, UART GPIO: 21 Current - Transmitting: 223mA Family Name: CC3220 Categories: RF/IF and RFID Data Rate (Maximum): 54Mbps Alternative Parts (Cross-Reference): CC3220SM2ARGKR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771310-CC3220SM2ARGK T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: 802.11b/g/n Memory Size: 256kB RAM Power - Output: 18dBm Sensitivity: -96dBm Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, SPI, UART GPIO: 21 Current - Transmitting: 223mA Family Name: CC3220 Categories: RF/IF and RFID Data Rate (Maximum): 54Mbps Alternative Parts (Cross-Reference): CC3220SM2ARGKR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3220SM2ARGKT - 771310-CC3220SM2ARGKT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3220SM2ARGKT
771310-CC3220SM2ARGKT
RF Transceiver ICs - CC3220SM2ARGKT 771310-CC3220SM2ARGKT
Manufacturer: Texas Instruments Win Source Part Number: 771310-CC3220SM2ARGK T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: 802.11b/g/n Memory Size: 256kB RAM Power - Output: 18dBm Sensitivity: -96dBm Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, SPI, UART GPIO: 21 Current - Transmitting: 223mA Family Name: CC3220 Categories: RF/IF and RFID Data Rate (Maximum): 54Mbps Alternative Parts (Cross-Reference): CC3220SM2ARGKR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771310-CC3220SM2ARGKT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2.1 V ~ 3.6 V
Protocol: 802.11b/g/n
Memory Size: 256kB RAM
Power - Output: 18dBm
Sensitivity: -96dBm
Current - Receiving: 59mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: I2C, SPI, UART
GPIO: 21
Current - Transmitting: 223mA
Family Name: CC3220
Categories: RF/IF and RFID
Data Rate (Maximum): 54Mbps
Alternative Parts (Cross-Reference): CC3220SM2ARGKR;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771310-CC3220SM2ARGKT
Product Name RF Transceiver ICs - CC3220SM2ARGKT
RFID Product Transceiver
Interface I2C, SPI, UART
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details