Texas Instruments RF Transceiver ICs - CC3220RM2ARGKT CC3220RM2ARGKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 866026-CC3220RM2ARGK T Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC3220 Categories: RF/IF and RFID Case / Package: 64-VQFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45442-1, 296-45442-2, CC3220RM2ARGKT-ND, 296-45442-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866026-CC3220RM2ARGK T Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC3220 Categories: RF/IF and RFID Case / Package: 64-VQFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45442-1, 296-45442-2, CC3220RM2ARGKT-ND, 296-45442-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3220RM2ARGKT - 866026-CC3220RM2ARGKT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3220RM2ARGKT
866026-CC3220RM2ARGKT
RF Transceiver ICs - CC3220RM2ARGKT 866026-CC3220RM2ARGKT
Manufacturer: Texas Instruments Win Source Part Number: 866026-CC3220RM2ARGK T Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC3220 Categories: RF/IF and RFID Case / Package: 64-VQFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45442-1, 296-45442-2, CC3220RM2ARGKT-ND, 296-45442-6

Manufacturer: Texas Instruments
Win Source Part Number: 866026-CC3220RM2ARGKT
Series: SimpleLink™
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CC3220
Categories: RF/IF and RFID
Case / Package: 64-VQFN (9x9)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-45442-1, 296-45442-2, CC3220RM2ARGKT-ND, 296-45442-6

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3220RM2ARGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3220RM2ARGKT
RF and Wireless - RF Transceiver ICs CC3220RM2ARGKT
IC RF TXRX+MCU WIFI 64VFQFN

IC RF TXRX+MCU WIFI 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 866026-CC3220RM2ARGKT CC3220RM2ARGKT
Product Name RF Transceiver ICs - CC3220RM2ARGKT RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 54000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details