Texas Instruments Standard Linear and Logic 2.4GHz Interface Transceiver IC CC3220MODSM2MOBR

Description
Module 802.11b/g/n 2.4GHz 16000Kbps 63-Pin QFM T/R Product overview: CC3220MODSM2MOBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3220MODSM2MOBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module 802.11b/g/n 2.4GHz 16000Kbps 63-Pin QFM T/R Product overview: CC3220MODSM2MOBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3220MODSM2MOBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHz Interface Transceiver IC - 879-CC3220MODSM2MOBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz Interface Transceiver IC
879-CC3220MODSM2MOBR
2.4GHz Interface Transceiver IC 879-CC3220MODSM2MOBR
Module 802.11b/g/n 2.4GHz 16000Kbps 63-Pin QFM T/R Product overview: CC3220MODSM2MOBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3220MODSM2MOBR can be used for catalog matching and distributor lookup.

Module 802.11b/g/n 2.4GHz 16000Kbps 63-Pin QFM T/R Product overview: CC3220MODSM2MOBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3220MODSM2MOBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 879-CC3220MODSM2MOBR
Product Name 2.4GHz Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260824-SI32173-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Ethernet Interface Ics - 1775523 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details