Texas Instruments RF Transceiver ICs - CC3200R1M2RGCR CC3200R1M2RGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012788-CC3200R1M2RGC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 54Mbps Current - Receiving: 53mA to 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 53mA to 59mA Family Name: CC3200 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): CC3200R1M2RGC; CC3200R1M2RGCT; Introduction Date: June 13, 2014 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012788-CC3200R1M2RGC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 54Mbps Current - Receiving: 53mA to 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 53mA to 59mA Family Name: CC3200 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): CC3200R1M2RGC; CC3200R1M2RGCT; Introduction Date: June 13, 2014 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3200R1M2RGCR - 012788-CC3200R1M2RGCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3200R1M2RGCR
012788-CC3200R1M2RGCR
RF Transceiver ICs - CC3200R1M2RGCR 012788-CC3200R1M2RGCR
Manufacturer: Texas Instruments Win Source Part Number: 012788-CC3200R1M2RGC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 54Mbps Current - Receiving: 53mA to 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 53mA to 59mA Family Name: CC3200 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): CC3200R1M2RGC; CC3200R1M2RGCT; Introduction Date: June 13, 2014 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012788-CC3200R1M2RGCR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 256kB RAM, 64kB ROM
Power - Output: 18.3dBm
Sensitivity: -95.7dBm
Data Rate (Max): 54Mbps
Current - Receiving: 53mA to 59mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 27
Current - Transmitting: 53mA to 59mA
Family Name: CC3200
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 64-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Alternative Parts (Cross-Reference): CC3200R1M2RGC; CC3200R1M2RGCT;
Introduction Date: June 13, 2014
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3200R1M2RGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3200R1M2RGCR
RF and Wireless - RF Transceiver ICs CC3200R1M2RGCR
IC RF TXRX+MCU WIFI 64VFQFN

IC RF TXRX+MCU WIFI 64VFQFN

Supplier's Site
Radio Frequency Chip/Antenna >> RF Transceiver ICs - CC3200R1M2RGCR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
CC3200R1M2RGCR
Radio Frequency Chip/Antenna >> RF Transceiver ICs CC3200R1M2RGCR
QFN-64-EP(9x9) RF Transceiver ICs ROHS

QFN-64-EP(9x9) RF Transceiver ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 012788-CC3200R1M2RGCR CC3200R1M2RGCR CC3200R1M2RGCR
Product Name RF Transceiver ICs - CC3200R1M2RGCR RF and Wireless - RF Transceiver ICs Radio Frequency Chip/Antenna >> RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95.7 dBm -95.7 dBm
Output Power 18.3 dBm 18.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details