Texas Instruments RF Transceiver ICs - CC3200R1M2RGC CC3200R1M2RGC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028067-CC3200R1M2RG C Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 54Mbps Current - Receiving: 53mA to 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 53mA to 59mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028067-CC3200R1M2RG C Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 54Mbps Current - Receiving: 53mA to 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 53mA to 59mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC3200R1M2RGC is a single-chip wireless microcontroller unit (MCU) designed for Internet-of-Things (IoT) applications. It integrates an ARM Cortex-M4 core operating at 80 MHz, along with a Wi-Fi network processor that supports 802.11 b/g/n protocols. The device features 256 kB of RAM and 64 kB of ROM, enabling efficient processing and storage capabilities. This transceiver supports multiple communication modes, including Station, Access Point, and Wi-Fi Direct, and is equipped with robust security features such as WPA2 and 256-bit AES encryption. The CC3200R1M2RGC can handle up to 8 simultaneous TCP or UDP sockets, making it suitable for applications requiring multiple connections. Power management is optimized with integrated DC-DC converters, allowing for low-power operation modes, including hibernate and deep sleep, with current consumption as low as 4 µA. The device operates within a supply voltage range of 2.1 V to 3.6 V and is housed in a compact 64-pin QFN package, suitable for various environmental conditions with an operating temperature range of -40°C to 85°C. Overall, the CC3200R1M2RGC is a versatile solution for developers looking to implement Wi-Fi connectivity in their projects, particularly in home automation, industrial control, and smart energy applications.

Datasheet Summary
Powered by GS/AI

The CC3200R1M2RGC is a single-chip wireless microcontroller unit (MCU) designed for Internet-of-Things (IoT) applications. It integrates an ARM Cortex-M4 core operating at 80 MHz, along with a Wi-Fi network processor that supports 802.11 b/g/n protocols. The device features 256 kB of RAM and 64 kB of ROM, enabling efficient processing and storage capabilities. This transceiver supports multiple communication modes, including Station, Access Point, and Wi-Fi Direct, and is equipped with robust security features such as WPA2 and 256-bit AES encryption. The CC3200R1M2RGC can handle up to 8 simultaneous TCP or UDP sockets, making it suitable for applications requiring multiple connections. Power management is optimized with integrated DC-DC converters, allowing for low-power operation modes, including hibernate and deep sleep, with current consumption as low as 4 µA. The device operates within a supply voltage range of 2.1 V to 3.6 V and is housed in a compact 64-pin QFN package, suitable for various environmental conditions with an operating temperature range of -40°C to 85°C. Overall, the CC3200R1M2RGC is a versatile solution for developers looking to implement Wi-Fi connectivity in their projects, particularly in home automation, industrial control, and smart energy applications.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3200R1M2RGC - 1028067-CC3200R1M2RGC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3200R1M2RGC
1028067-CC3200R1M2RGC
RF Transceiver ICs - CC3200R1M2RGC 1028067-CC3200R1M2RGC
Manufacturer: Texas Instruments Win Source Part Number: 1028067-CC3200R1M2RG C Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 54Mbps Current - Receiving: 53mA to 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 53mA to 59mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028067-CC3200R1M2RGC
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 256kB RAM, 64kB ROM
Power - Output: 18.3dBm
Sensitivity: -95.7dBm
Data Rate (Max): 54Mbps
Current - Receiving: 53mA to 59mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 27
Current - Transmitting: 53mA to 59mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 64-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3200R1M2RGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3200R1M2RGC
RF and Wireless - RF Transceiver ICs CC3200R1M2RGC
IC RF TXRX+MCU WIFI 64VFQFN

IC RF TXRX+MCU WIFI 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1028067-CC3200R1M2RGC CC3200R1M2RGC
Product Name RF Transceiver ICs - CC3200R1M2RGC RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95.7 dBm -95.7 dBm
Output Power 18.3 dBm 18.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details