Texas Instruments RF Transceiver ICs - CC3200R1M1RGC CC3200R1M1RGC

Description
Manufacturer: Texas Instruments Win Source Part Number: 814287-CC3200R1M1RGC Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Current - Receiving: 53mA ~ 59mA Part Status: Obsolete (End Of Life) RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 160mA ~ 278mA Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Data Rate (Maximum): 54Mbps Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.1V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 814287-CC3200R1M1RGC Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Current - Receiving: 53mA ~ 59mA Part Status: Obsolete (End Of Life) RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 160mA ~ 278mA Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Data Rate (Maximum): 54Mbps Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.1V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3200R1M1RGC - 814287-CC3200R1M1RGC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3200R1M1RGC
814287-CC3200R1M1RGC
RF Transceiver ICs - CC3200R1M1RGC 814287-CC3200R1M1RGC
Manufacturer: Texas Instruments Win Source Part Number: 814287-CC3200R1M1RGC Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Current - Receiving: 53mA ~ 59mA Part Status: Obsolete (End Of Life) RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 160mA ~ 278mA Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Data Rate (Maximum): 54Mbps Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.1V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 814287-CC3200R1M1RGC
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 128kB RAM, 64kB ROM
Power - Output: 18.3dBm
Sensitivity: -95.7dBm
Current - Receiving: 53mA ~ 59mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 27
Current - Transmitting: 160mA ~ 278mA
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Data Rate (Maximum): 54Mbps
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.1V ~ 3.6V

Buy Now
RF and Wireless - RF Transceiver ICs - CC3200R1M1RGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3200R1M1RGC
RF and Wireless - RF Transceiver ICs CC3200R1M1RGC
IC RF TXRX+MCU WIFI 64VFQFN

IC RF TXRX+MCU WIFI 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 814287-CC3200R1M1RGC CC3200R1M1RGC
Product Name RF Transceiver ICs - CC3200R1M1RGC RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95.7 dBm -95.7 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details