Texas Instruments RF/IF and RFID - RF Transceiver ICs CC3120MODRNMMOBR

Description
Win Source Part Number: 1235710-CC3120MODRNM MOBR Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -95dBm Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, SPI, UART Current - Transmitting: 229mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 63-SMD Module Supplier Device Package: 63-QFM (20.5x17.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-46988-6,TEXTISCC 3120MODRNMMOBR,2156- CC3120MODRNMMOBR,296 -46988-1,296-46988-2 Base Product Number: CC3120
Request a Quote Datasheet
Description
Win Source Part Number: 1235710-CC3120MODRNM MOBR Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -95dBm Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, SPI, UART Current - Transmitting: 229mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 63-SMD Module Supplier Device Package: 63-QFM (20.5x17.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-46988-6,TEXTISCC 3120MODRNMMOBR,2156- CC3120MODRNMMOBR,296 -46988-1,296-46988-2 Base Product Number: CC3120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235710-CC3120MODRNMMOBR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235710-CC3120MODRNMMOBR
RF/IF and RFID - RF Transceiver ICs 1235710-CC3120MODRNMMOBR
Win Source Part Number: 1235710-CC3120MODRNM MOBR Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -95dBm Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, SPI, UART Current - Transmitting: 229mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 63-SMD Module Supplier Device Package: 63-QFM (20.5x17.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-46988-6,TEXTISCC 3120MODRNMMOBR,2156- CC3120MODRNMMOBR,296 -46988-1,296-46988-2 Base Product Number: CC3120

Win Source Part Number: 1235710-CC3120MODRNMMOBR
Category: RF/IF and RFID>RF Transceiver ICs
Series: SimpleLink™
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Power - Output: 17dBm
Sensitivity: -95dBm
Current - Receiving: 59mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 229mA
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 63-SMD Module
Supplier Device Package: 63-QFM (20.5x17.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-46988-6,TEXTISCC3120MODRNMMOBR,2156-CC3120MODRNMMOBR,296-46988-1,296-46988-2
Base Product Number: CC3120

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3120MODRNMMOBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3120MODRNMMOBR
RF and Wireless - RF Transceiver ICs CC3120MODRNMMOBR
IC RF TXRX+MCU WIFI 63SMD

IC RF TXRX+MCU WIFI 63SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers
Product Number 1235710-CC3120MODRNMMOBR CC3120MODRNMMOBR
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 602-1346-ND - DigiKey
Specs
Radio Technique Frequency-Hopping Spread Spectrum
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers