Texas Instruments RF/IF and RFID - RF Transceiver ICs CC3100R11MRGC

Description
Win Source Part Number: 1051423-CC3100R11MRG C Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 16Mbps Current - Receiving: 53mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 160mA ~ 272mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATMEGA128RFR2-ZUR; ATMEGA128RFR2-ZU; ATMEGA128RFR2-ZF; CC2538NF11RTQR; CC2538SF53RTQT; CC2430ZF128RTCRCC310 0R11MRGC .; ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-38010-ND,-296-3 8010,296-38010 Base Product Number: CC3100
Request a Quote Datasheet
Description
Win Source Part Number: 1051423-CC3100R11MRG C Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 16Mbps Current - Receiving: 53mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 160mA ~ 272mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATMEGA128RFR2-ZUR; ATMEGA128RFR2-ZU; ATMEGA128RFR2-ZF; CC2538NF11RTQR; CC2538SF53RTQT; CC2430ZF128RTCRCC310 0R11MRGC .; ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-38010-ND,-296-3 8010,296-38010 Base Product Number: CC3100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1051423-CC3100R11MRGC - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1051423-CC3100R11MRGC
RF/IF and RFID - RF Transceiver ICs 1051423-CC3100R11MRGC
Win Source Part Number: 1051423-CC3100R11MRG C Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 16Mbps Current - Receiving: 53mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 160mA ~ 272mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATMEGA128RFR2-ZUR; ATMEGA128RFR2-ZU; ATMEGA128RFR2-ZF; CC2538NF11RTQR; CC2538SF53RTQT; CC2430ZF128RTCRCC310 0R11MRGC .; ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-38010-ND,-296-3 8010,296-38010 Base Product Number: CC3100

Win Source Part Number: 1051423-CC3100R11MRGC
Category: RF/IF and RFID>RF Transceiver ICs
Series: SimpleLink™
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Power - Output: 18.3dBm
Sensitivity: -95.7dBm
Data Rate (Max): 16Mbps
Current - Receiving: 53mA
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: SPI, UART
Current - Transmitting: 160mA ~ 272mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ATMEGA128RFR2-ZUR; ATMEGA128RFR2-ZU; ATMEGA128RFR2-ZF; CC2538NF11RTQR; CC2538SF53RTQT; CC2430ZF128RTCRCC3100R11MRGC .;
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-38010-ND,-296-38010,296-38010
Base Product Number: CC3100

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3100R11MRGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3100R11MRGC
RF and Wireless - RF Transceiver ICs CC3100R11MRGC
IC RF TXRX+MCU WIFI 64VFQFN

IC RF TXRX+MCU WIFI 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1051423-CC3100R11MRGC CC3100R11MRGC
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95.7 dBm -95.7 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details