Texas Instruments Standard Linear and Logic Embedded Microprocessor MPU CC3000MODR

Description
SPECIALTY MICROPROCESSOR CIRCUIT, XMA46, MODULE-46 Product overview: CC3000MODR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-CC3000MODR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY MICROPROCESSOR CIRCUIT, XMA46, MODULE-46 Product overview: CC3000MODR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-CC3000MODR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 872-CC3000MODR - ERSAELECTRONICS PTE. LTD.
Singapore
Embedded Microprocessor MPU
872-CC3000MODR
Embedded Microprocessor MPU 872-CC3000MODR
SPECIALTY MICROPROCESSOR CIRCUIT, XMA46, MODULE-46 Product overview: CC3000MODR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-CC3000MODR can be used for catalog matching and distributor lookup.

SPECIALTY MICROPROCESSOR CIRCUIT, XMA46, MODULE-46 Product overview: CC3000MODR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-CC3000MODR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 872-CC3000MODR
Product Name Embedded Microprocessor MPU
Supply Voltage 4.8V
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - AM29000-25GC - 860914-AM29000-25GC - Win Source Electronics
Specs
Architecture RISC
Package Type Other; 169-PGA (44.7x44.7)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details