Texas Instruments High-Performance Analog RF Transceiver Modules and Modems CC3000MOD

Description
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 296-35057-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-35057-ND
RF Transceiver Modules and Modems 296-35057-ND
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules - CC3000MOD - 914989-CC3000MOD - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - CC3000MOD
914989-CC3000MOD
RF Transceiver Modules - CC3000MOD 914989-CC3000MOD
Manufacturer: Texas Instruments Win Source Part Number: 914989-CC3000MOD Series: SimpleLink™ Operating Temperature Range: -20°C ~ 70°C Features: WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Family Name: CC3000 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090

Manufacturer: Texas Instruments
Win Source Part Number: 914989-CC3000MOD
Series: SimpleLink™
Operating Temperature Range: -20°C ~ 70°C
Features: WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CC3000
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090

Buy Now Datasheet
RF Transceiver Modules and Modems - CC3000MOD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
CC3000MOD
RF Transceiver Modules and Modems CC3000MOD
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - CC3000MOD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
CC3000MOD
RF and Wireless - RF Transceiver Modules and Modems CC3000MOD
RF TXRX MODULE WIFI CHIP SMD

RF TXRX MODULE WIFI CHIP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 296-35057-ND 914989-CC3000MOD CC3000MOD CC3000MOD
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - CC3000MOD RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97.5 dBm -97.5 dBm -97.5 dBm
Output Power 18.3 dBm 18.3 dBm 18.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1328-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1900 MHz
View Details
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details