Texas Instruments RF and Wireless - RF Transceiver ICs CC2652R74T0RGZR

Description
Win Source Part Number: 1342157-CC2652R74T0R GZR Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 704kB Flash, 144kB RAM Power - Output: 5dBm Sensitivity: -104dBm Data Rate (Max): 2Mbps Current - Receiving: 7.1mA RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, O-QPSK Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 7.6mA ~ 9.9mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC2652 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342157-CC2652R74T0R GZR Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 704kB Flash, 144kB RAM Power - Output: 5dBm Sensitivity: -104dBm Data Rate (Max): 2Mbps Current - Receiving: 7.1mA RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, O-QPSK Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 7.6mA ~ 9.9mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC2652 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1342157-CC2652R74T0RGZR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1342157-CC2652R74T0RGZR
RF and Wireless - RF Transceiver ICs 1342157-CC2652R74T0RGZR
Win Source Part Number: 1342157-CC2652R74T0R GZR Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 704kB Flash, 144kB RAM Power - Output: 5dBm Sensitivity: -104dBm Data Rate (Max): 2Mbps Current - Receiving: 7.1mA RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, O-QPSK Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 7.6mA ~ 9.9mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC2652 RoHS Status: Not applicable

Win Source Part Number: 1342157-CC2652R74T0RGZR
Category: RF and Wireless - RF Transceiver ICs
Series: SimpleLink™
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 2,500
Frequency: 2.4GHz ~ 2.48GHz
Protocol: Bluetooth v5.2, Thread, Zigbee®
Memory Size: 704kB Flash, 144kB RAM
Power - Output: 5dBm
Sensitivity: -104dBm
Data Rate (Max): 2Mbps
Current - Receiving: 7.1mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: DSSS, O-QPSK
Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, SPI, UART
GPIO: 31
Current - Transmitting: 7.6mA ~ 9.9mA
Voltage - Supply: 1.8V ~ 3.8V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: CC2652
RoHS Status: Not applicable

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2652R74T0RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2652R74T0RGZR
RF and Wireless - RF Transceiver ICs CC2652R74T0RGZR
SIMPLELINK ARM CORTEX-M4F MULTIP

SIMPLELINK ARM CORTEX-M4F MULTIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1342157-CC2652R74T0RGZR CC2652R74T0RGZR
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; 48-VFQFN Exposed Pad
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 to 2480 MHz 2400 to 2480 MHz
Sensitivity -104 dBm -104 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details