Texas Instruments RF and Wireless - RF Transceiver ICs CC2651R31T0RKPR

Description
Win Source Part Number: 1341242-CC2651R31T0R KPR Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz ~ 2.5GHz Protocol: Bluetooth v5.2, Zigbee® Memory Size: 352kB RAM, 40kB RAM Power - Output: 5dBm Sensitivity: -104dBm Data Rate (Max): 2Mbps Current - Receiving: 6.4mA RF Family/Standard: 802.15.4, Bluetooth Modulation: 2FSK, 4FSK, 2GFSK, 4GFSK, DSSS, GFSK, MSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Current - Transmitting: 7.1mA ~ 9.5mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC2651
Request a Quote Datasheet
Description
Win Source Part Number: 1341242-CC2651R31T0R KPR Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz ~ 2.5GHz Protocol: Bluetooth v5.2, Zigbee® Memory Size: 352kB RAM, 40kB RAM Power - Output: 5dBm Sensitivity: -104dBm Data Rate (Max): 2Mbps Current - Receiving: 6.4mA RF Family/Standard: 802.15.4, Bluetooth Modulation: 2FSK, 4FSK, 2GFSK, 4GFSK, DSSS, GFSK, MSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Current - Transmitting: 7.1mA ~ 9.5mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC2651
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1341242-CC2651R31T0RKPR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1341242-CC2651R31T0RKPR
RF and Wireless - RF Transceiver ICs 1341242-CC2651R31T0RKPR
Win Source Part Number: 1341242-CC2651R31T0R KPR Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz ~ 2.5GHz Protocol: Bluetooth v5.2, Zigbee® Memory Size: 352kB RAM, 40kB RAM Power - Output: 5dBm Sensitivity: -104dBm Data Rate (Max): 2Mbps Current - Receiving: 6.4mA RF Family/Standard: 802.15.4, Bluetooth Modulation: 2FSK, 4FSK, 2GFSK, 4GFSK, DSSS, GFSK, MSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Current - Transmitting: 7.1mA ~ 9.5mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC2651

Win Source Part Number: 1341242-CC2651R31T0RKPR
Category: RF and Wireless - RF Transceiver ICs
Series: SimpleLink™
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 3,000
Frequency: 2.4GHz ~ 2.5GHz
Protocol: Bluetooth v5.2, Zigbee®
Memory Size: 352kB RAM, 40kB RAM
Power - Output: 5dBm
Sensitivity: -104dBm
Data Rate (Max): 2Mbps
Current - Receiving: 6.4mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: 2FSK, 4FSK, 2GFSK, 4GFSK, DSSS, GFSK, MSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 31
Current - Transmitting: 7.1mA ~ 9.5mA
Voltage - Supply: 1.8V ~ 3.8V
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: CC2651

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2651R31T0RKPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2651R31T0RKPR
RF and Wireless - RF Transceiver ICs CC2651R31T0RKPR
SIMPLELINK32-BIT ARMCORTEX-M4 SI

SIMPLELINK32-BIT ARMCORTEX-M4 SI

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1341242-CC2651R31T0RKPR CC2651R31T0RKPR
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 40-VFQFN Exposed Pad
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz
Sensitivity -104 dBm -104 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details