Texas Instruments RF Transceiver ICs - CC2650F128RHBT CC2650F128RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 847782-CC2650F128RHB T Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC2650 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-41955-6, 296-41955-2, 296-41955-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847782-CC2650F128RHB T Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC2650 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-41955-6, 296-41955-2, 296-41955-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2650F128RHBT - 847782-CC2650F128RHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2650F128RHBT
847782-CC2650F128RHBT
RF Transceiver ICs - CC2650F128RHBT 847782-CC2650F128RHBT
Manufacturer: Texas Instruments Win Source Part Number: 847782-CC2650F128RHB T Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC2650 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-41955-6, 296-41955-2, 296-41955-1

Manufacturer: Texas Instruments
Win Source Part Number: 847782-CC2650F128RHBT
Series: SimpleLink™
Features: IC RF
Package: Reel - TR
Family Name: CC2650
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-41955-6, 296-41955-2, 296-41955-1

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2650F128RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2650F128RHBT
RF and Wireless - RF Transceiver ICs CC2650F128RHBT
IC RF TXRX+MCU 802.15.4 32VQFN

IC RF TXRX+MCU 802.15.4 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 847782-CC2650F128RHBT CC2650F128RHBT
Product Name RF Transceiver ICs - CC2650F128RHBT RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details