Texas Instruments RF/IF and RFID - RF Transceiver ICs CC2642R1FRGZT

Description
Win Source Part Number: 1235713-CC2642R1FRGZ T Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.2 Memory Size: 352kB Flash, 80kB RAM Power - Output: 5dBm Sensitivity: -105dBm Data Rate (Max): 2Mbps Current - Receiving: 6.9mA RF Family/Standard: Bluetooth Modulation: FSK Serial Interfaces: GPIO, I²C, I²S, SPI, UART GPIO: 31 Current - Transmitting: 7.3mA ~ 9.6mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-CC2642R1FRGZTDKR ,296-CC2642R1FRGZTTR ,296-CC2642R1FRGZTCT Base Product Number: CC2642
Request a Quote Datasheet
Description
Win Source Part Number: 1235713-CC2642R1FRGZ T Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.2 Memory Size: 352kB Flash, 80kB RAM Power - Output: 5dBm Sensitivity: -105dBm Data Rate (Max): 2Mbps Current - Receiving: 6.9mA RF Family/Standard: Bluetooth Modulation: FSK Serial Interfaces: GPIO, I²C, I²S, SPI, UART GPIO: 31 Current - Transmitting: 7.3mA ~ 9.6mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-CC2642R1FRGZTDKR ,296-CC2642R1FRGZTTR ,296-CC2642R1FRGZTCT Base Product Number: CC2642
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235713-CC2642R1FRGZT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235713-CC2642R1FRGZT
RF/IF and RFID - RF Transceiver ICs 1235713-CC2642R1FRGZT
Win Source Part Number: 1235713-CC2642R1FRGZ T Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.2 Memory Size: 352kB Flash, 80kB RAM Power - Output: 5dBm Sensitivity: -105dBm Data Rate (Max): 2Mbps Current - Receiving: 6.9mA RF Family/Standard: Bluetooth Modulation: FSK Serial Interfaces: GPIO, I²C, I²S, SPI, UART GPIO: 31 Current - Transmitting: 7.3mA ~ 9.6mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-CC2642R1FRGZTDKR ,296-CC2642R1FRGZTTR ,296-CC2642R1FRGZTCT Base Product Number: CC2642

Win Source Part Number: 1235713-CC2642R1FRGZT
Category: RF/IF and RFID>RF Transceiver ICs
Series: SimpleLink™
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.2
Memory Size: 352kB Flash, 80kB RAM
Power - Output: 5dBm
Sensitivity: -105dBm
Data Rate (Max): 2Mbps
Current - Receiving: 6.9mA
RF Family/Standard: Bluetooth
Modulation: FSK
Serial Interfaces: GPIO, I²C, I²S, SPI, UART
GPIO: 31
Current - Transmitting: 7.3mA ~ 9.6mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-CC2642R1FRGZTDKR,296-CC2642R1FRGZTTR,296-CC2642R1FRGZTCT
Base Product Number: CC2642

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2642R1FRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2642R1FRGZT
RF and Wireless - RF Transceiver ICs CC2642R1FRGZT
IC RF TXRX+MCU BLE 5.2 48VQFN

IC RF TXRX+MCU BLE 5.2 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235713-CC2642R1FRGZT CC2642R1FRGZT
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -105 dBm -105 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details