Texas Instruments RF Transceiver ICs - CC2642R1FRGZR CC2642R1FRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851833-CC2642R1FRGZR Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC2642 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-CC2642R1FRGZRDKR , 296-CC2642R1FRGZRTR, 296-CC2642R1FRGZRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851833-CC2642R1FRGZR Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC2642 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-CC2642R1FRGZRDKR , 296-CC2642R1FRGZRTR, 296-CC2642R1FRGZRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2642R1FRGZR - 851833-CC2642R1FRGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2642R1FRGZR
851833-CC2642R1FRGZR
RF Transceiver ICs - CC2642R1FRGZR 851833-CC2642R1FRGZR
Manufacturer: Texas Instruments Win Source Part Number: 851833-CC2642R1FRGZR Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC2642 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-CC2642R1FRGZRDKR , 296-CC2642R1FRGZRTR, 296-CC2642R1FRGZRCT

Manufacturer: Texas Instruments
Win Source Part Number: 851833-CC2642R1FRGZR
Series: SimpleLink™
Features: IC RF
Package: Reel - TR
Family Name: CC2642
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-CC2642R1FRGZRDKR, 296-CC2642R1FRGZRTR, 296-CC2642R1FRGZRCT

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2642R1FRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2642R1FRGZR
RF and Wireless - RF Transceiver ICs CC2642R1FRGZR
IC RF TXRX+MCU BLE 5.2 48VQFN

IC RF TXRX+MCU BLE 5.2 48VQFN

Supplier's Site
Radio Frequency Chip/Antenna >> RF Transceiver ICs - CC2642R1FRGZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
CC2642R1FRGZR
Radio Frequency Chip/Antenna >> RF Transceiver ICs CC2642R1FRGZR
2Mbps Bluetooth 2.4GHz GPIO,I2C,I2S,SPI,UAR T VQFN-48-EP(7x7) RF Transceiver ICs ROHS

2Mbps Bluetooth 2.4GHz GPIO,I2C,I2S,SPI,UART VQFN-48-EP(7x7) RF Transceiver ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 851833-CC2642R1FRGZR CC2642R1FRGZR CC2642R1FRGZR
Product Name RF Transceiver ICs - CC2642R1FRGZR RF and Wireless - RF Transceiver ICs Radio Frequency Chip/Antenna >> RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Data Rate 2000 kbps 2000 kbps
Sensitivity -105 dBm
Output Power 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details