The CC2640R2LRGZR is a 2.4 GHz Bluetooth® 5.1 Low Energy wireless microcontroller based on an Arm® Cortex®-M3 core, supporting up to 48 MHz operation, 128 KB of flash memory, and 28 KB of SRAM. It is housed in a 7.00 mm × 7.00 mm VQFN-48 package with 31 GPIOs, operates from 1.8 V to 3.8 V, and features an integrated DC/DC converter, AES-128 security module, and True Random Number Generator. It supports over-the-air upgrades, includes a 12-bit 200-ksamples/s ADC, and meets ETSI EN 300 328, EN 300 440 Class 2, FCC CFR47 Part 15, and ARIB STD-T66 RF compliance standards. Active-mode TX current is 9.1 mA at +5 dBm, standby current is 1.5 µA with RTC running, and shutdown current is 100 nA. It is RoHS-compliant and designed for low-power applications in health, home automation, and industrial markets.
32-bit 24MHz Wireless MCU, 48-VQFN, 1.8-3.8V, FLASH, 31 I/O Product overview: CC2640R2LRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 24MHz, 3.8V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 24MHz, 3.8V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2640R2LRGZR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 879-CC2640R2LRGZR |
| Product Name | 32-bit 24MHz 3.8V VQFN Embedded Microcontroller MCU |
| Data Bus | 32 Bit |