Texas Instruments RF Transceiver ICs - CC2640R2FYFVT CC2640R2FYFVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771299-CC2640R2FYFVT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 34-UFBGA, DSBGA Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v5.0 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Family Name: CC2640R2F Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): nRF51822-CFAC-R; nRF51822-QFAB-R; nRF51422-CDAB-R7; nRF51822-CDAB-R7; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771299-CC2640R2FYFVT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 34-UFBGA, DSBGA Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v5.0 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Family Name: CC2640R2F Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): nRF51822-CFAC-R; nRF51822-QFAB-R; nRF51422-CDAB-R7; nRF51822-CDAB-R7; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2640R2FYFVT - 771299-CC2640R2FYFVT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2640R2FYFVT
771299-CC2640R2FYFVT
RF Transceiver ICs - CC2640R2FYFVT 771299-CC2640R2FYFVT
Manufacturer: Texas Instruments Win Source Part Number: 771299-CC2640R2FYFVT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 34-UFBGA, DSBGA Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v5.0 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Family Name: CC2640R2F Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): nRF51822-CFAC-R; nRF51822-QFAB-R; nRF51422-CDAB-R7; nRF51822-CDAB-R7; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771299-CC2640R2FYFVT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 34-UFBGA, DSBGA
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Protocol: Bluetooth v5.0
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -97dBm
Current - Receiving: 5.9mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 14
Current - Transmitting: 9.1mA
Family Name: CC2640R2F
Categories: RF/IF and RFID
Data Rate (Maximum): 2Mbps
Alternative Parts (Cross-Reference): nRF51822-CFAC-R; nRF51822-QFAB-R; nRF51422-CDAB-R7; nRF51822-CDAB-R7;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2640R2FYFVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2640R2FYFVT
RF and Wireless - RF Transceiver ICs CC2640R2FYFVT
IC RF TXRX+MCU BLE 5.1 34DSBGA

IC RF TXRX+MCU BLE 5.1 34DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 771299-CC2640R2FYFVT CC2640R2FYFVT
Product Name RF Transceiver ICs - CC2640R2FYFVT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details