Texas Instruments RF Transceiver ICs - CC2640R2FRSMR CC2640R2FRSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 801735-CC2640R2FRSMR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -103dBm Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 10 Current - Transmitting: 9.1mA Supplier Device Package: 32-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 801735-CC2640R2FRSMR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -103dBm Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 10 Current - Transmitting: 9.1mA Supplier Device Package: 32-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2640R2FRSMR - 801735-CC2640R2FRSMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2640R2FRSMR
801735-CC2640R2FRSMR
RF Transceiver ICs - CC2640R2FRSMR 801735-CC2640R2FRSMR
Manufacturer: Texas Instruments Win Source Part Number: 801735-CC2640R2FRSMR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -103dBm Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 10 Current - Transmitting: 9.1mA Supplier Device Package: 32-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V

Manufacturer: Texas Instruments
Win Source Part Number: 801735-CC2640R2FRSMR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -103dBm
Current - Receiving: 5.9mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 10
Current - Transmitting: 9.1mA
Supplier Device Package: 32-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 2Mbps
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.8V

Buy Now
RF and Wireless - RF Transceiver ICs - CC2640R2FRSMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2640R2FRSMR
RF and Wireless - RF Transceiver ICs CC2640R2FRSMR
IC RF TXRX+MCU BLUETOOTH 32VFQFN

IC RF TXRX+MCU BLUETOOTH 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 801735-CC2640R2FRSMR CC2640R2FRSMR
Product Name RF Transceiver ICs - CC2640R2FRSMR RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -103 dBm -103 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details