Texas Instruments RF Transceiver ICs - CC2640R2FRHBT CC2640R2FRHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771298-CC2640R2FRHBT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 128kB Flash, 20kB RAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Current - Transmitting: 9.1mA Family Name: CC2640R2F Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): BLE113-E-v1; EFR32BG1B232F256GM32 -B0; EFR32BG1B132F128GM32 -B0; EFR32BG1P332F256GM32 -B0; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771298-CC2640R2FRHBT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 128kB Flash, 20kB RAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Current - Transmitting: 9.1mA Family Name: CC2640R2F Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): BLE113-E-v1; EFR32BG1B232F256GM32 -B0; EFR32BG1B132F128GM32 -B0; EFR32BG1P332F256GM32 -B0; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2640R2FRHBT - 771298-CC2640R2FRHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2640R2FRHBT
771298-CC2640R2FRHBT
RF Transceiver ICs - CC2640R2FRHBT 771298-CC2640R2FRHBT
Manufacturer: Texas Instruments Win Source Part Number: 771298-CC2640R2FRHBT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 128kB Flash, 20kB RAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Current - Transmitting: 9.1mA Family Name: CC2640R2F Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): BLE113-E-v1; EFR32BG1B232F256GM32 -B0; EFR32BG1B132F128GM32 -B0; EFR32BG1P332F256GM32 -B0; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771298-CC2640R2FRHBT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Memory Size: 128kB Flash, 20kB RAM
Power - Output: 5dBm
Sensitivity: -97dBm
Current - Receiving: 5.9mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 15
Current - Transmitting: 9.1mA
Family Name: CC2640R2F
Categories: RF/IF and RFID
Data Rate (Maximum): 2Mbps
Alternative Parts (Cross-Reference): BLE113-E-v1; EFR32BG1B232F256GM32-B0; EFR32BG1B132F128GM32-B0; EFR32BG1P332F256GM32-B0;
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771298-CC2640R2FRHBT
Product Name RF Transceiver ICs - CC2640R2FRHBT
RFID Product Transceiver
Interface I2C, I2S, SPI, UART
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details