Texas Instruments Standard Linear and Logic Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-48; Product Range Texas Instruments CC2640R2FRGZT

Description
MCU, 16BIT, CORTEX-M3, 48MHZ, VQFN-48; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes
Description
MCU, 16BIT, CORTEX-M3, 48MHZ, VQFN-48; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-48; Product Range Texas Instruments - 33AH3777 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-48; Product Range Texas Instruments
33AH3777
Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-48; Product Range Texas Instruments 33AH3777
MCU, 16BIT, CORTEX-M3, 48MHZ, VQFN-48; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes

MCU, 16BIT, CORTEX-M3, 48MHZ, VQFN-48; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 33AH3777
Product Name Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-48; Product Range Texas Instruments
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMB60288KNUMA2 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details