Texas Instruments Standard Linear and Logic Rf Wireless Mcu, 2.4Ghz, 5Mbps, Vqfn-32; Data Rate Texas Instruments CC2640F128RHBT

Description
RF WIRELESS MCU, 2.4GHZ, 5MBPS, VQFN-32; Data Rate:5Mbps; RF / IF Modulation:GFSK; Frequency Min:-; Frequency Max:2.4GHz; Receiving Current:6.1mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes
Description
RF WIRELESS MCU, 2.4GHZ, 5MBPS, VQFN-32; Data Rate:5Mbps; RF / IF Modulation:GFSK; Frequency Min:-; Frequency Max:2.4GHz; Receiving Current:6.1mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Wireless Mcu, 2.4Ghz, 5Mbps, Vqfn-32; Data Rate Texas Instruments - 28AH1994 - Newark, An Avnet Company
Chicago, IL, United States
Rf Wireless Mcu, 2.4Ghz, 5Mbps, Vqfn-32; Data Rate Texas Instruments
28AH1994
Rf Wireless Mcu, 2.4Ghz, 5Mbps, Vqfn-32; Data Rate Texas Instruments 28AH1994
RF WIRELESS MCU, 2.4GHZ, 5MBPS, VQFN-32; Data Rate:5Mbps; RF / IF Modulation:GFSK; Frequency Min:-; Frequency Max:2.4GHz; Receiving Current:6.1mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

RF WIRELESS MCU, 2.4GHZ, 5MBPS, VQFN-32; Data Rate:5Mbps; RF / IF Modulation:GFSK; Frequency Min:-; Frequency Max:2.4GHz; Receiving Current:6.1mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Transceiver ICs - CC2640F128RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2640F128RHBT
RF and Wireless - RF Transceiver ICs CC2640F128RHBT
IC RF TXRX+MCU BLE 5.1 32VQFN

IC RF TXRX+MCU BLE 5.1 32VQFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 28AH1994 CC2640F128RHBT
Product Name Rf Wireless Mcu, 2.4Ghz, 5Mbps, Vqfn-32; Data Rate Texas Instruments RF and Wireless - RF Transceiver ICs
Features RoHS
Operating Frequency ? to 2400 MHz 2400 MHz
Data Rate 5000 kbps 1000 kbps
Supply Voltage 1.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details