Texas Instruments RF Transceiver ICs - CC2640F128RGZT CC2640F128RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771295-CC2640F128RGZ T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 6.1mA ~ 9.1mA Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2640F128RSMR; CC2640F128RGZR; CC2640F128RSMT; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771295-CC2640F128RGZ T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 6.1mA ~ 9.1mA Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2640F128RSMR; CC2640F128RGZR; CC2640F128RSMT; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2640F128RGZT - 771295-CC2640F128RGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2640F128RGZT
771295-CC2640F128RGZT
RF Transceiver ICs - CC2640F128RGZT 771295-CC2640F128RGZT
Manufacturer: Texas Instruments Win Source Part Number: 771295-CC2640F128RGZ T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 6.1mA ~ 9.1mA Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2640F128RSMR; CC2640F128RGZR; CC2640F128RSMT; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771295-CC2640F128RGZT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Protocol: Bluetooth v4.1
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -97dBm
Current - Receiving: 5.9mA ~ 6.1mA
RF Family/Standard: Bluetooth
Modulation: DSSS, O-QPSK, GFSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 31
Current - Transmitting: 6.1mA ~ 9.1mA
Categories: RF/IF and RFID
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): CC2640F128RSMR; CC2640F128RGZR; CC2640F128RSMT;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2640F128RGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2640F128RGZT
RF and Wireless - RF Transceiver ICs CC2640F128RGZT
IC RF TXRX+MCU BLE 5.1 48VQFN

IC RF TXRX+MCU BLE 5.1 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 771295-CC2640F128RGZT CC2640F128RGZT
Product Name RF Transceiver ICs - CC2640F128RGZT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details