Texas Instruments RF and Wireless - RF Transceiver ICs CC2630F128RSMR

Description
Win Source Part Number: 1355751-CC2630F128RS MR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: SimpleLink™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (4x4) Base Product Number: CC2630 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.8V Memory Size: 128kB Flash, 28kB SRAM RF Family/Standard: 802.15.4 Protocol: 6LoWPAN, Zigbee® Modulation: DSSS, O-QPSK Power - Output: 5dBm Sensitivity: -100dBm Serial Interfaces: I²C, I²S, JTAG, SPI, UART Current - Receiving: 5.9mA ~ 6.1mA Current - Transmitting: 6.1mA ~ 9.1mA Data Rate (Max): 250kbps GPIO: 10
Request a Quote Datasheet
Description
Win Source Part Number: 1355751-CC2630F128RS MR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: SimpleLink™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (4x4) Base Product Number: CC2630 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.8V Memory Size: 128kB Flash, 28kB SRAM RF Family/Standard: 802.15.4 Protocol: 6LoWPAN, Zigbee® Modulation: DSSS, O-QPSK Power - Output: 5dBm Sensitivity: -100dBm Serial Interfaces: I²C, I²S, JTAG, SPI, UART Current - Receiving: 5.9mA ~ 6.1mA Current - Transmitting: 6.1mA ~ 9.1mA Data Rate (Max): 250kbps GPIO: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1355751-CC2630F128RSMR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1355751-CC2630F128RSMR
RF and Wireless - RF Transceiver ICs 1355751-CC2630F128RSMR
Win Source Part Number: 1355751-CC2630F128RS MR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: SimpleLink™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (4x4) Base Product Number: CC2630 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.8V Memory Size: 128kB Flash, 28kB SRAM RF Family/Standard: 802.15.4 Protocol: 6LoWPAN, Zigbee® Modulation: DSSS, O-QPSK Power - Output: 5dBm Sensitivity: -100dBm Serial Interfaces: I²C, I²S, JTAG, SPI, UART Current - Receiving: 5.9mA ~ 6.1mA Current - Transmitting: 6.1mA ~ 9.1mA Data Rate (Max): 250kbps GPIO: 10

Win Source Part Number: 1355751-CC2630F128RSMR
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: SimpleLink™
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (4x4)
Base Product Number: CC2630
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.8V ~ 3.8V
Memory Size: 128kB Flash, 28kB SRAM
RF Family/Standard: 802.15.4
Protocol: 6LoWPAN, Zigbee®
Modulation: DSSS, O-QPSK
Power - Output: 5dBm
Sensitivity: -100dBm
Serial Interfaces: I²C, I²S, JTAG, SPI, UART
Current - Receiving: 5.9mA ~ 6.1mA
Current - Transmitting: 6.1mA ~ 9.1mA
Data Rate (Max): 250kbps
GPIO: 10

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2630F128RSMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2630F128RSMR
RF and Wireless - RF Transceiver ICs CC2630F128RSMR
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1355751-CC2630F128RSMR CC2630F128RSMR
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details