Texas Instruments RF Front End (LNA + PA) - CC2595RGTR CC2595RGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 866009-CC2595RGTR Features: RF Front End 2.4GHz Bluetooth, Zigbee® 16-VQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Family Name: CC2595 Categories: RF/IF and RFID Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-28029-6, 296-28029-2, -296-28029-1-ND, 296-28029-1, -CC2595RGTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866009-CC2595RGTR Features: RF Front End 2.4GHz Bluetooth, Zigbee® 16-VQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Family Name: CC2595 Categories: RF/IF and RFID Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-28029-6, 296-28029-2, -296-28029-1-ND, 296-28029-1, -CC2595RGTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - CC2595RGTR - 866009-CC2595RGTR - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - CC2595RGTR
866009-CC2595RGTR
RF Front End (LNA + PA) - CC2595RGTR 866009-CC2595RGTR
Manufacturer: Texas Instruments Win Source Part Number: 866009-CC2595RGTR Features: RF Front End 2.4GHz Bluetooth, Zigbee® 16-VQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Family Name: CC2595 Categories: RF/IF and RFID Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-28029-6, 296-28029-2, -296-28029-1-ND, 296-28029-1, -CC2595RGTR-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 866009-CC2595RGTR
Features: RF Front End 2.4GHz Bluetooth, Zigbee® 16-VQFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Family Name: CC2595
Categories: RF/IF and RFID
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-28029-6, 296-28029-2, -296-28029-1-ND, 296-28029-1, -CC2595RGTR-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 866009-CC2595RGTR
Product Name RF Front End (LNA + PA) - CC2595RGTR
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details