Texas Instruments RF Front End (LNA + PA) - CC2590RGVTG4 CC2590RGVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 050119-CC2590RGVTG4 Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Industrial, Audio, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 050119-CC2590RGVTG4 Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Industrial, Audio, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - CC2590RGVTG4 - 050119-CC2590RGVTG4 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - CC2590RGVTG4
050119-CC2590RGVTG4
RF Front End (LNA + PA) - CC2590RGVTG4 050119-CC2590RGVTG4
Manufacturer: Texas Instruments Win Source Part Number: 050119-CC2590RGVTG4 Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Industrial, Audio, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 050119-CC2590RGVTG4
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Wireless, Industrial, Audio, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 050119-CC2590RGVTG4
Product Name RF Front End (LNA + PA) - CC2590RGVTG4
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details