Texas Instruments RF Front End (LNA + PA) - CC2590RGVT CC2590RGVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 137156-CC2590RGVT Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Industrial, Audio, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 137156-CC2590RGVT Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Industrial, Audio, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - CC2590RGVT - 137156-CC2590RGVT - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - CC2590RGVT
137156-CC2590RGVT
RF Front End (LNA + PA) - CC2590RGVT 137156-CC2590RGVT
Manufacturer: Texas Instruments Win Source Part Number: 137156-CC2590RGVT Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Industrial, Audio, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 137156-CC2590RGVT
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Wireless, Industrial, Audio, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 137156-CC2590RGVT
Product Name RF Front End (LNA + PA) - CC2590RGVT
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details