Texas Instruments RF Front End (LNA + PA) - CC2590RGVR CC2590RGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012783-CC2590RGVR Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Family Name: CC2590 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): LX5552LU-TR; RF5506TR7; RF5506SB; Introduction Date: July 01, 2007 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012783-CC2590RGVR Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Family Name: CC2590 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): LX5552LU-TR; RF5506TR7; RF5506SB; Introduction Date: July 01, 2007 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - CC2590RGVR - 012783-CC2590RGVR - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - CC2590RGVR
012783-CC2590RGVR
RF Front End (LNA + PA) - CC2590RGVR 012783-CC2590RGVR
Manufacturer: Texas Instruments Win Source Part Number: 012783-CC2590RGVR Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Family Name: CC2590 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): LX5552LU-TR; RF5506TR7; RF5506SB; Introduction Date: July 01, 2007 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012783-CC2590RGVR
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: ISM
Family Name: CC2590
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): LX5552LU-TR; RF5506TR7; RF5506SB;
Introduction Date: July 01, 2007
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 012783-CC2590RGVR
Product Name RF Front End (LNA + PA) - CC2590RGVR
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details