Texas Instruments RF Transceiver ICs - CC2571RHAT CC2571RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159456-CC2571RHAT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: ANT Power - Output: 4dBm Sensitivity: -86dBm Current - Receiving: 23.7mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI, UART Current - Transmitting: 25.9mA ~ 34.3mA Family Name: CC2571 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Introduction Date: April 19, 2010 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159456-CC2571RHAT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: ANT Power - Output: 4dBm Sensitivity: -86dBm Current - Receiving: 23.7mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI, UART Current - Transmitting: 25.9mA ~ 34.3mA Family Name: CC2571 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Introduction Date: April 19, 2010 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2571RHAT - 1159456-CC2571RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2571RHAT
1159456-CC2571RHAT
RF Transceiver ICs - CC2571RHAT 1159456-CC2571RHAT
Manufacturer: Texas Instruments Win Source Part Number: 1159456-CC2571RHAT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: ANT Power - Output: 4dBm Sensitivity: -86dBm Current - Receiving: 23.7mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI, UART Current - Transmitting: 25.9mA ~ 34.3mA Family Name: CC2571 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Introduction Date: April 19, 2010 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159456-CC2571RHAT
Packaging: Reel - TR
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Protocol: ANT
Power - Output: 4dBm
Sensitivity: -86dBm
Current - Receiving: 23.7mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK
Serial Interfaces: SPI, UART
Current - Transmitting: 25.9mA ~ 34.3mA
Family Name: CC2571
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 1Mbps
Introduction Date: April 19, 2010
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159456-CC2571RHAT
Product Name RF Transceiver ICs - CC2571RHAT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products