Texas Instruments RF Transceiver ICs - CC2570RHAT CC2570RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 914986-CC2570RHAT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC2570 Categories: RF/IF and RFID Case / Package: 40-VQFN (6x6) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-28433-2, 296-28433-2-ND, 296-CC2570RHATDKR, 296-28433-1, -CC2570RHAT-NDR, 296-CC2570RHATTR, 296-CC2570RHATCT-ND, -296-28433-1-ND, 296-CC2570RHATCT, 296-CC2570RHATDKR-ND , 296-28433-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 914986-CC2570RHAT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC2570 Categories: RF/IF and RFID Case / Package: 40-VQFN (6x6) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-28433-2, 296-28433-2-ND, 296-CC2570RHATDKR, 296-28433-1, -CC2570RHAT-NDR, 296-CC2570RHATTR, 296-CC2570RHATCT-ND, -296-28433-1-ND, 296-CC2570RHATCT, 296-CC2570RHATDKR-ND , 296-28433-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2570RHAT - 914986-CC2570RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2570RHAT
914986-CC2570RHAT
RF Transceiver ICs - CC2570RHAT 914986-CC2570RHAT
Manufacturer: Texas Instruments Win Source Part Number: 914986-CC2570RHAT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC2570 Categories: RF/IF and RFID Case / Package: 40-VQFN (6x6) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-28433-2, 296-28433-2-ND, 296-CC2570RHATDKR, 296-28433-1, -CC2570RHAT-NDR, 296-CC2570RHATTR, 296-CC2570RHATCT-ND, -296-28433-1-ND, 296-CC2570RHATCT, 296-CC2570RHATDKR-ND , 296-28433-6

Manufacturer: Texas Instruments
Win Source Part Number: 914986-CC2570RHAT
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CC2570
Categories: RF/IF and RFID
Case / Package: 40-VQFN (6x6)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-28433-2, 296-28433-2-ND, 296-CC2570RHATDKR, 296-28433-1, -CC2570RHAT-NDR, 296-CC2570RHATTR, 296-CC2570RHATCT-ND, -296-28433-1-ND, 296-CC2570RHATCT, 296-CC2570RHATDKR-ND, 296-28433-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 914986-CC2570RHAT
Product Name RF Transceiver ICs - CC2570RHAT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details