Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Manufacturer: Texas Instruments
Win Source Part Number: 1159453-CC2564MODNCM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 296-48504-1-ND | 1159453-CC2564MODNCMOER | CC2564MODNCMOER | CC2564MODNCMOER |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - CC2564MODNCMOER | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -93 dBm | -93 dBm | -93 dBm | |
| Output Power | 10 dBm | 10 dBm | 10 dBm | |
| Package Type | Surface Mount; 33-SMD Module | Surface Mount; 33-SMD Module |