Texas Instruments High-Performance Analog RF Transceiver Modules and Modems CC2564MODACMOG

Description
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 296-44311-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-44311-ND
RF Transceiver Modules and Modems 296-44311-ND
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules - CC2564MODACMOG - 866007-CC2564MODACMOG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - CC2564MODACMOG
866007-CC2564MODACMOG
RF Transceiver Modules - CC2564MODACMOG 866007-CC2564MODACMOG
Manufacturer: Texas Instruments Win Source Part Number: 866007-CC2564MODACMO G Operating Temperature Range: -30°C ~ 85°C Features: Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Tray Package: 33-SMD Module Mounting: Surface Mount Family Name: CC2564 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 216 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH info available upon request HTSUS: 8517.62.0090 Other Part Number: 296-44311, -296-44311-ND, CC2564MODACMOG-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866007-CC2564MODACMOG
Operating Temperature Range: -30°C ~ 85°C
Features: Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Tray
Package: 33-SMD Module
Mounting: Surface Mount
Family Name: CC2564
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 216
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH info available upon request
HTSUS: 8517.62.0090
Other Part Number: 296-44311, -296-44311-ND, CC2564MODACMOG-ND

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - CC2564MODACMOG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
CC2564MODACMOG
RF and Wireless - RF Transceiver Modules and Modems CC2564MODACMOG
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - CC2564MODACMOG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
CC2564MODACMOG
RF Transceiver Modules and Modems CC2564MODACMOG
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 296-44311-ND 866007-CC2564MODACMOG CC2564MODACMOG CC2564MODACMOG
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - CC2564MODACMOG RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key; Phase Shift Key
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -93 dBm -93 dBm -93 dBm
Output Power 10 dBm 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data