Texas Instruments RF Transceiver ICs - CC2564CRVMR CC2564CRVMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 810571-CC2564CRVMR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 10dBm Sensitivity: -96dBm RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: UART Current - Transmitting: 112.5mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 76-VFQFN Dual Rows, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 4.8V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 810571-CC2564CRVMR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 10dBm Sensitivity: -96dBm RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: UART Current - Transmitting: 112.5mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 76-VFQFN Dual Rows, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2564CRVMR - 810571-CC2564CRVMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2564CRVMR
810571-CC2564CRVMR
RF Transceiver ICs - CC2564CRVMR 810571-CC2564CRVMR
Manufacturer: Texas Instruments Win Source Part Number: 810571-CC2564CRVMR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 10dBm Sensitivity: -96dBm RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: UART Current - Transmitting: 112.5mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 76-VFQFN Dual Rows, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 4.8V

Manufacturer: Texas Instruments
Win Source Part Number: 810571-CC2564CRVMR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Power - Output: 10dBm
Sensitivity: -96dBm
RF Family/Standard: Bluetooth
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: UART
Current - Transmitting: 112.5mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 76-VFQFN Dual Rows, Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 4.8V

Buy Now
RF and Wireless - RF Transceiver ICs - CC2564CRVMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2564CRVMR
RF and Wireless - RF Transceiver ICs CC2564CRVMR
IC RF TXRX+MCU BLE 4.2 76VFQFN

IC RF TXRX+MCU BLE 4.2 76VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 810571-CC2564CRVMR CC2564CRVMR
Product Name RF Transceiver ICs - CC2564CRVMR RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details