Texas Instruments RF and Wireless - RF Transceiver ICs CC2564BYFVT

Description
Win Source Part Number: 1348991-CC2564BYFVT Category: RF and Wireless - RF Transceiver ICs Type: TxRx Only Package: Tape & Reel Standard Package: 250 Frequency: 2.4GHz Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -95dBm Data Rate (Max): 4Mbps Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Voltage - Supply: 2.2V ~ 4.8V Mounting Type: Surface Mount Package / Case: 54-UFBGA, DSBGA Supplier Device Package: 54-DSBGA (2.93x3.27) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CC2564
Request a Quote Datasheet
Description
Win Source Part Number: 1348991-CC2564BYFVT Category: RF and Wireless - RF Transceiver ICs Type: TxRx Only Package: Tape & Reel Standard Package: 250 Frequency: 2.4GHz Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -95dBm Data Rate (Max): 4Mbps Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Voltage - Supply: 2.2V ~ 4.8V Mounting Type: Surface Mount Package / Case: 54-UFBGA, DSBGA Supplier Device Package: 54-DSBGA (2.93x3.27) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CC2564
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1348991-CC2564BYFVT - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1348991-CC2564BYFVT
RF and Wireless - RF Transceiver ICs 1348991-CC2564BYFVT
Win Source Part Number: 1348991-CC2564BYFVT Category: RF and Wireless - RF Transceiver ICs Type: TxRx Only Package: Tape & Reel Standard Package: 250 Frequency: 2.4GHz Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -95dBm Data Rate (Max): 4Mbps Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Voltage - Supply: 2.2V ~ 4.8V Mounting Type: Surface Mount Package / Case: 54-UFBGA, DSBGA Supplier Device Package: 54-DSBGA (2.93x3.27) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CC2564

Win Source Part Number: 1348991-CC2564BYFVT
Category: RF and Wireless - RF Transceiver ICs
Type: TxRx Only
Package: Tape & Reel
Standard Package: 250
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Power - Output: 12dBm
Sensitivity: -95dBm
Data Rate (Max): 4Mbps
Current - Receiving: 40.5mA ~ 41.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, GMSK
Serial Interfaces: I2S, UART
Current - Transmitting: 40.5mA ~ 41.2mA
Voltage - Supply: 2.2V ~ 4.8V
Mounting Type: Surface Mount
Package / Case: 54-UFBGA, DSBGA
Supplier Device Package: 54-DSBGA (2.93x3.27)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: CC2564

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2564BYFVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2564BYFVT
RF and Wireless - RF Transceiver ICs CC2564BYFVT
IC RF TXRX BLUETOOTH 54BGA

IC RF TXRX BLUETOOTH 54BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1348991-CC2564BYFVT CC2564BYFVT
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 54-UFBGA, DSBGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details