Texas Instruments RF Transceiver ICs - CC2564BRVMR CC2564BRVMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159451-CC2564BRVMR Family Name: CC2564 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): CC2564BRVMT; ECCN: 5A992.c Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159451-CC2564BRVMR Family Name: CC2564 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): CC2564BRVMT; ECCN: 5A992.c Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2564BRVMR - 1159451-CC2564BRVMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2564BRVMR
1159451-CC2564BRVMR
RF Transceiver ICs - CC2564BRVMR 1159451-CC2564BRVMR
Manufacturer: Texas Instruments Win Source Part Number: 1159451-CC2564BRVMR Family Name: CC2564 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): CC2564BRVMT; ECCN: 5A992.c Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159451-CC2564BRVMR
Family Name: CC2564
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): CC2564BRVMT;
ECCN: 5A992.c
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159451-CC2564BRVMR
Product Name RF Transceiver ICs - CC2564BRVMR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details