Texas Instruments RF Transceiver ICs - CC2560BRVMT CC2560BRVMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771286-CC2560BRVMT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 76-VFQFN Dual Rows, Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.1 Power - Output: 10dBm Sensitivity: -95dBm Current - Receiving: 13.7mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: UART Current - Transmitting: 112.5mA Family Name: CC2560 Categories: RF/IF and RFID ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771286-CC2560BRVMT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 76-VFQFN Dual Rows, Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.1 Power - Output: 10dBm Sensitivity: -95dBm Current - Receiving: 13.7mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: UART Current - Transmitting: 112.5mA Family Name: CC2560 Categories: RF/IF and RFID ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2560BRVMT - 771286-CC2560BRVMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2560BRVMT
771286-CC2560BRVMT
RF Transceiver ICs - CC2560BRVMT 771286-CC2560BRVMT
Manufacturer: Texas Instruments Win Source Part Number: 771286-CC2560BRVMT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 76-VFQFN Dual Rows, Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.1 Power - Output: 10dBm Sensitivity: -95dBm Current - Receiving: 13.7mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: UART Current - Transmitting: 112.5mA Family Name: CC2560 Categories: RF/IF and RFID ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771286-CC2560BRVMT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 76-VFQFN Dual Rows, Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2.2 V ~ 4.8 V
Protocol: Bluetooth v4.1
Power - Output: 10dBm
Sensitivity: -95dBm
Current - Receiving: 13.7mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: UART
Current - Transmitting: 112.5mA
Family Name: CC2560
Categories: RF/IF and RFID
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771286-CC2560BRVMT
Product Name RF Transceiver ICs - CC2560BRVMT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details