Texas Instruments RF Transceiver ICs - CC2560AYFVT CC2560AYFVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028033-CC2560AYFVT Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Data Rate (Max): 4Mbps Current - Receiving: 40.5mA to 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA to 41.2mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C Dimension: 54-BGA, DSBGA Supply Voltage - Operating: 2.2 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028033-CC2560AYFVT Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Data Rate (Max): 4Mbps Current - Receiving: 40.5mA to 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA to 41.2mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C Dimension: 54-BGA, DSBGA Supply Voltage - Operating: 2.2 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2560AYFVT - 1028033-CC2560AYFVT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2560AYFVT
1028033-CC2560AYFVT
RF Transceiver ICs - CC2560AYFVT 1028033-CC2560AYFVT
Manufacturer: Texas Instruments Win Source Part Number: 1028033-CC2560AYFVT Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Data Rate (Max): 4Mbps Current - Receiving: 40.5mA to 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA to 41.2mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C Dimension: 54-BGA, DSBGA Supply Voltage - Operating: 2.2 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1028033-CC2560AYFVT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Power - Output: 12dBm
Sensitivity: -95dBm
Data Rate (Max): 4Mbps
Current - Receiving: 40.5mA to 41.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, GMSK
Serial Interfaces: I2S, UART
Current - Transmitting: 40.5mA to 41.2mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C
Dimension: 54-BGA, DSBGA
Supply Voltage - Operating: 2.2 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1028033-CC2560AYFVT
Product Name RF Transceiver ICs - CC2560AYFVT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products