Texas Instruments RF Transceiver ICs - CC2544RHBT CC2544RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771281-CC2544RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 32kB Flash, 2kB SRAM Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 22.5mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: SPI, USART, USB GPIO: 8 Current - Transmitting: 27mA ~ 30mA Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Introduction Date: June 01, 2011 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771281-CC2544RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 32kB Flash, 2kB SRAM Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 22.5mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: SPI, USART, USB GPIO: 8 Current - Transmitting: 27mA ~ 30mA Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Introduction Date: June 01, 2011 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2544RHBT - 771281-CC2544RHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2544RHBT
771281-CC2544RHBT
RF Transceiver ICs - CC2544RHBT 771281-CC2544RHBT
Manufacturer: Texas Instruments Win Source Part Number: 771281-CC2544RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 32kB Flash, 2kB SRAM Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 22.5mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: SPI, USART, USB GPIO: 8 Current - Transmitting: 27mA ~ 30mA Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Introduction Date: June 01, 2011 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771281-CC2544RHBT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 32kB Flash, 2kB SRAM
Power - Output: 4dBm
Sensitivity: -96dBm
Current - Receiving: 22.5mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK, MSK
Serial Interfaces: SPI, USART, USB
GPIO: 8
Current - Transmitting: 27mA ~ 30mA
Categories: RF/IF and RFID
Data Rate (Maximum): 2Mbps
Introduction Date: June 01, 2011
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2544RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2544RHBT
RF and Wireless - RF Transceiver ICs CC2544RHBT
IC RF TXRX+MCU ISM>1GHZ 32VFQFN

IC RF TXRX+MCU ISM>1GHZ 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 771281-CC2544RHBT CC2544RHBT
Product Name RF Transceiver ICs - CC2544RHBT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm
Output Power 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details