Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2543RHBR CC2543RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 145144-CC2543RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 2Mbps Current - Receiving: 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 16 Current - Transmitting: 26mA to 29.4mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 145144-CC2543RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 2Mbps Current - Receiving: 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 16 Current - Transmitting: 26mA to 29.4mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2543RHBR - 145144-CC2543RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2543RHBR
145144-CC2543RHBR
RF Transceiver ICs - CC2543RHBR 145144-CC2543RHBR
Manufacturer: Texas Instruments Win Source Part Number: 145144-CC2543RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 2Mbps Current - Receiving: 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 16 Current - Transmitting: 26mA to 29.4mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145144-CC2543RHBR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 32kB Flash, 1kB SRAM
Power - Output: 5dBm
Sensitivity: -98dBm
Data Rate (Max): 2Mbps
Current - Receiving: 21.2mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK, MSK
Serial Interfaces: I2C, SPI, USART
GPIO: 16
Current - Transmitting: 26mA to 29.4mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Transceiver, 2.4Ghz, Vqfn-32; Data Rate Texas Instruments - 26AJ5348 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.4Ghz, Vqfn-32; Data Rate Texas Instruments
26AJ5348
Rf Transceiver, 2.4Ghz, Vqfn-32; Data Rate Texas Instruments 26AJ5348
RF TRANSCEIVER, 2.4GHZ, VQFN-32; Data Rate:2Mbps; RF / IF Modulation:GFSK, MSK; Frequency Min:-; Frequency Max:2.4GHz; Receiving Current:21.2A; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

RF TRANSCEIVER, 2.4GHZ, VQFN-32; Data Rate:2Mbps; RF / IF Modulation:GFSK, MSK; Frequency Min:-; Frequency Max:2.4GHz; Receiving Current:21.2A; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Transceiver ICs - CC2543RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2543RHBR
RF and Wireless - RF Transceiver ICs CC2543RHBR
IC RF TXRX+MCU ISM>1GHZ 32VFQFN

IC RF TXRX+MCU ISM>1GHZ 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 145144-CC2543RHBR 26AJ5348 CC2543RHBR
Product Name RF Transceiver ICs - CC2543RHBR Rf Transceiver, 2.4Ghz, Vqfn-32; Data Rate Texas Instruments RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz ? to 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details