Texas Instruments RF Transceiver ICs - CC2541F256TRHARQ1 CC2541F256TRHARQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 813848-CC2541F256TRH ARQ1 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -94dBm Current - Receiving: 18.3mA ~ 20.8mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 17.2mA ~ 18.6mA Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 813848-CC2541F256TRH ARQ1 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -94dBm Current - Receiving: 18.3mA ~ 20.8mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 17.2mA ~ 18.6mA Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2541F256TRHARQ1 - 813848-CC2541F256TRHARQ1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2541F256TRHARQ1
813848-CC2541F256TRHARQ1
RF Transceiver ICs - CC2541F256TRHARQ1 813848-CC2541F256TRHARQ1
Manufacturer: Texas Instruments Win Source Part Number: 813848-CC2541F256TRH ARQ1 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -94dBm Current - Receiving: 18.3mA ~ 20.8mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 17.2mA ~ 18.6mA Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 813848-CC2541F256TRHARQ1
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 256kB Flash, 8kB RAM
Power - Output: 0dBm
Sensitivity: -94dBm
Current - Receiving: 18.3mA ~ 20.8mA
RF Family/Standard: Bluetooth
Modulation: GFSK, MSK
Serial Interfaces: I2C, SPI, USART
GPIO: 23
Current - Transmitting: 17.2mA ~ 18.6mA
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 40-VFQFN Exposed Pad
Data Rate (Maximum): 2Mbps
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 813848-CC2541F256TRHARQ1
Product Name RF Transceiver ICs - CC2541F256TRHARQ1
Package Type Surface Mount
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details